Manta PC Tools USA Inc. Spanners 600522

Description
Spanner Combination 22mm
Request a Quote
Description
Spanner Combination 22mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 1982107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
1982107
Spanners 1982107
Spanner Combination 22mm

Spanner Combination 22mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1982107
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details