Manta PC Tools USA Inc.
Spanners
600519
Description
Spanner Combination 19mm
Request a Quote
Email Supplier
Description
Spanner Combination 19mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
1982103 |
|
Product Name
|
Spanners |
|
Type
|
Spanner Wrench
|
Unlock Full Specs
to access all available technical data
Similar Products
Copper Mountain Technologies
Type
Torque
Drive Size
0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length
7.09 inch (180 mm)
View Details
Kuriyama of America, Inc.
Type
Single End
Drive Size
1 inch (25.4 mm)
Wrench Weight
0.6000 lbs (0.2721 kg)
View Details