Manta PC Tools USA Inc. Spanners 600507

Description
Spanner Combination 7mm
Request a Quote
Description
Spanner Combination 7mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 1982123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
1982123
Spanners 1982123
Spanner Combination 7mm

Spanner Combination 7mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1982123
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details