Manta PC Tools USA Inc. Hex Keys 510604

Description
Teng Tools 510604 Hex Key
Request a Quote
Description
Teng Tools 510604 Hex Key
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 102959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
102959
Hex Keys 102959
Teng Tools 510604 Hex Key

Teng Tools 510604 Hex Key

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 102959
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details