Manta PC Tools USA Inc. Hex Keys 510512

Description
Hex Key T handle 12mm with Ball Point
Request a Quote
Description
Hex Key T handle 12mm with Ball Point
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 102940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
102940
Hex Keys 102940
Hex Key T handle 12mm with Ball Point

Hex Key T handle 12mm with Ball Point

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 102940
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details