Manta PC Tools USA Inc. Wrenches 4005

Description
Teng Tools 4005 Wrench
Request a Quote
Description
Teng Tools 4005 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 1981683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
1981683
Wrenches 1981683
Teng Tools 4005 Wrench

Teng Tools 4005 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1981683
Product Name Wrenches
Wrench Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details