Manta PC Tools USA Inc. Wrenches 4004WT

Description
Adjustable Wrench Wide Jaw 10 inch
Request a Quote
Description
Adjustable Wrench Wide Jaw 10 inch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 102997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
102997
Wrenches 102997
Adjustable Wrench Wide Jaw 10 inch

Adjustable Wrench Wide Jaw 10 inch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 102997
Product Name Wrenches
Wrench Length 10.83 inch (275 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Triple Square Transmission Impact Socket TRTSIS - 21-T8T29-Q100 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Transmission Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 10.38 inch (264 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details