Manta PC Tools USA Inc. Hex Keys 390506BL

Description
Hex Key Ball Point CR-MO 6mm
Request a Quote
Description
Hex Key Ball Point CR-MO 6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 103019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
103019
Hex Keys 103019
Hex Key Ball Point CR-MO 6mm

Hex Key Ball Point CR-MO 6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 103019
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details