Manta PC Tools USA Inc. Hex Keys 390505BL

Description
Hex Key Ball Point CR-MO 5mm
Request a Quote
Description
Hex Key Ball Point CR-MO 5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 103123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
103123
Hex Keys 103123
Hex Key Ball Point CR-MO 5mm

Hex Key Ball Point CR-MO 5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 103123
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Triple Dual End Distribution Linemans Wrench - 8B4T3 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9 inch (229 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details