Manta PC Tools USA Inc. Hex Keys 390504BL

Description
Hex Key Ball Point CR-MO 4mm
Request a Quote
Description
Hex Key Ball Point CR-MO 4mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 103122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
103122
Hex Keys 103122
Hex Key Ball Point CR-MO 4mm

Hex Key Ball Point CR-MO 4mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 103122
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details