Manta PC Tools USA Inc. Hex Keys 390502BL

Description
Hex Key Ball Point CR-MO 2mm
Request a Quote
Description
Hex Key Ball Point CR-MO 2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 102987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
102987
Hex Keys 102987
Hex Key Ball Point CR-MO 2mm

Hex Key Ball Point CR-MO 2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 102987
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details