Manta PC Tools USA Inc. Hex Keys 3905025BL

Description
Hex Key Ball Point CR-MO 2.5mm
Request a Quote
Description
Hex Key Ball Point CR-MO 2.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 102983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
102983
Hex Keys 102983
Hex Key Ball Point CR-MO 2.5mm

Hex Key Ball Point CR-MO 2.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 102983
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Double Socket Wrench - 8E - Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 16 inch (406 mm)
View Details
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details