Manta PC Tools USA Inc. Hex Keys 1499MM

Description
Hex Key Set CR-MO Ball Point MM 9pcs
Request a Quote
Description
Hex Key Set CR-MO Ball Point MM 9pcs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 1981741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
1981741
Hex Keys 1981741
Hex Key Set CR-MO Ball Point MM 9pcs

Hex Key Set CR-MO Ball Point MM 9pcs

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1981741
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details