Manta PC Tools USA Inc. Hex Keys 1479MM

Description
Hex Key Set Ball Point MM 9 Pieces
Request a Quote
Description
Hex Key Set Ball Point MM 9 Pieces
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 1981740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
1981740
Hex Keys 1981740
Hex Key Set Ball Point MM 9 Pieces

Hex Key Set Ball Point MM 9 Pieces

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1981740
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details