Manta PC Tools USA Inc. Socket Wrenches 1201A

Description
Teng Tools 1201A Ratchet
Request a Quote
Description
Teng Tools 1201A Ratchet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket Wrenches - 1981729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Socket Wrenches
1981729
Socket Wrenches 1981729
Teng Tools 1201A Ratchet

Teng Tools 1201A Ratchet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1981729
Product Name Socket Wrenches
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details