Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR FILTERS (INDUSTRIAL)
MANN+HUMMEL USA, INC.
C46 -- AIR FILTER
MANN+HUMMEL USA, Inc.
Air Filter
C46
Description
AIR FILTER. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
AIR FILTER. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Air Filter
93632009
Air Filter
93632009
AIR FILTER. FREE 2 YEAR RADWELL WARRANTY
AIR FILTER. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Air Filters (industrial)
Product Number
93632009
Product Name
Air Filter
Construction
Filter Media
Unlock Full Specs
to access all available technical data
Similar Products
Camfil
DuraPleat High Durability Dust Collector Filters
Specs
Applications
Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction
Cartridge
Media Type
DuraPleat media
View Details
RS Components, Ltd.
HVAC Air Filters
8802425
Specs
Construction
Pleated panel
Media Type
Cotton, synthetic fibre
Airflow
971 SCFM (1650 m³/hr)
View Details
Innovative Sensor Technology IST USA Division
Gas filter cell GFC-100-G
GFC-100-G
Specs
Media Type
2 x glued CaF2
Operating Temperature
-13 to 185 F (-25 to 85 C)
View Details
Qualtek Electronics Corp.
120mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish
06450-B
Specs
Construction
Fan Filters
Height
4.5 inch (114 mm)
Width / Ring
4.5 inch (114 mm)
View Details