MANN+HUMMEL USA, Inc. HVAC Air Filter C22-115

Description
AIR FILTER, INTEGRATED RUBBER SEAL, SLOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY
Description
AIR FILTER, INTEGRATED RUBBER SEAL, SLOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filter - 79191201 - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
79191201
HVAC Air Filter 79191201
AIR FILTER, INTEGRATED RUBBER SEAL, SLOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY

AIR FILTER, INTEGRATED RUBBER SEAL, SLOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 79191201
Product Name HVAC Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Fan Filter Media 60PPI - 09150-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
Glass Fiber Bag Air Filter Media (HTBM) - HBY-GFBM-9 - Harbory Filtration
Specs
Applications General Ventilation
Construction Bag Filters
Media Type Fiberglass
View Details