By constantly improving on the latest developments in extrusion and engineering, Mango Copper has created a flexible, dependable mill environment that produces only the finest products. Behind every one of our pipes and hollow shapes is proven expertise gained from 60 years of copper manufacturing experience – and a team that has the know-how to deliver.
Bus Pipes
From 1" (25.4 mm) up to 4" (101.6 mm) nominal diameter
Schedule: 40, 80, 120, 160 & XX Strong
Tubes
Minimum 1" (25.4 mm) inside diameter to 4.5" (114.3 mm) outside diameter
Wall thickness from a minimum of 0.125" (3.2 mm) to a maximum of 0.625" (15.9 mm)
Custom Engineered Shapes
Hollow shapes, customized to your requirements, are available upon request
By constantly improving on the latest developments in extrusion and engineering, Mango Copper has created a flexible, dependable mill environment that produces only the finest products. Behind every one of our pipes and hollow shapes is proven expertise gained from 60 years of copper manufacturing experience – and a team that has the know-how to deliver.
Bus Pipes
- From 1" (25.4 mm) up to 4" (101.6 mm) nominal diameter
- Schedule: 40, 80, 120, 160 & XX Strong
Tubes
- Minimum 1" (25.4 mm) inside diameter to 4.5" (114.3 mm) outside diameter
- Wall thickness from a minimum of 0.125" (3.2 mm) to a maximum of 0.625" (15.9 mm)
Custom Engineered Shapes
- Hollow shapes, customized to your requirements, are available upon request