Mango Copper is the only North American integrated manufacturer of medium and heavy extruded sections made with copper and copper alloys for electrical applications. Using a high quality extrusion process, we provide our customers with flat bar products in a variety of sizes. Experience our refreshing customer-oriented approach and you’ll discover why we’re rewriting the rules for service in the industry.
Quality copper products for better machining, handling and bending.
Improved dimensional tolerances with proven extrusion process.
Custom shapes and sizes for unique electrical applications.
Sizes
Width from: 1" (25.4 mm) to 6" (152.4 mm)
Thickness from: 3/8" (9.5 mm) to 3" (76.2 mm)
Length from: 6 ft (1.8 m) to 40 ft (12.1 m)
Products can be cut to specific sizes
Types of Edges
Square
Radius
Round
Full Round
Mango Copper is the only North American integrated manufacturer of medium and heavy extruded sections made with copper and copper alloys for electrical applications. Using a high quality extrusion process, we provide our customers with flat bar products in a variety of sizes. Experience our refreshing customer-oriented approach and you’ll discover why we’re rewriting the rules for service in the industry.
- Quality copper products for better machining, handling and bending.
- Improved dimensional tolerances with proven extrusion process.
- Custom shapes and sizes for unique electrical applications.
Sizes
- Width from: 1" (25.4 mm) to 6" (152.4 mm)
- Thickness from: 3/8" (9.5 mm) to 3" (76.2 mm)
- Length from: 6 ft (1.8 m) to 40 ft (12.1 m)
- Products can be cut to specific sizes
Types of Edges
- Square
- Radius
- Round
- Full Round