MAMCO LF31

Description
The MAMCO/ LEFOO LF31 series switch was designed for use in the HVAC industry where safety and reliability are essential. Despite the design intent, this series has proven to be a viable solution for many pneumatic applications as well. Available in vacuum, differential, and pressure models with fine silver or gold cross bar contacts, the LF31 is capable of detecting very low pressures. Factory calibrated units maintain set point tolerances of +/- 10% over a temperature range of -40 degrees F to 185 F due to its molded silicone diaphragm and the stability of its glass filled polyester body. MAMCO/LEFOO offers multiple electrical terminations and mounting options as well as bleed holes and three different size orifices. This switch series is not only the leading product in the market offering the highest quality and reliability but is also the most economical. LF31 Pressure Switch: Benefits & Features Available in vacuum, differential and pressure models Capable of detecting very low pressures Factory calibrated to maintain tolerances of +/- 10% over a temperature range of -40°F to 185°F Multiple electrical terminations and mounting options available
Description
The MAMCO/ LEFOO LF31 series switch was designed for use in the HVAC industry where safety and reliability are essential. Despite the design intent, this series has proven to be a viable solution for many pneumatic applications as well. Available in vacuum, differential, and pressure models with fine silver or gold cross bar contacts, the LF31 is capable of detecting very low pressures. Factory calibrated units maintain set point tolerances of +/- 10% over a temperature range of -40 degrees F to 185 F due to its molded silicone diaphragm and the stability of its glass filled polyester body. MAMCO/LEFOO offers multiple electrical terminations and mounting options as well as bleed holes and three different size orifices. This switch series is not only the leading product in the market offering the highest quality and reliability but is also the most economical. LF31 Pressure Switch: Benefits & Features Available in vacuum, differential and pressure models Capable of detecting very low pressures Factory calibrated to maintain tolerances of +/- 10% over a temperature range of -40°F to 185°F Multiple electrical terminations and mounting options available

Suppliers

Company
Product
Description
Supplier Links
 - LF31 - MAMCO
Oneonta, NY, USA
The MAMCO/ LEFOO LF31 series switch was designed for use in the HVAC industry where safety and reliability are essential. Despite the design intent, this series has proven to be a viable solution for many pneumatic applications as well. Available in vacuum, differential, and pressure models with fine silver or gold cross bar contacts, the LF31 is capable of detecting very low pressures. Factory calibrated units maintain set point tolerances of +/- 10% over a temperature range of -40 degrees F to 185 F due to its molded silicone diaphragm and the stability of its glass filled polyester body. MAMCO/LEFOO offers multiple electrical terminations and mounting options as well as bleed holes and three different size orifices. This switch series is not only the leading product in the market offering the highest quality and reliability but is also the most economical. LF31 Pressure Switch: Benefits & Features Available in vacuum, differential and pressure models Capable of detecting very low pressures Factory calibrated to maintain tolerances of +/- 10% over a temperature range of -40°F to 185°F Multiple electrical terminations and mounting options available

The MAMCO/ LEFOO LF31 series switch was designed for use in the HVAC industry where safety and reliability are essential. Despite the design intent, this series has proven to be a viable solution for many pneumatic applications as well. Available in vacuum, differential, and pressure models with fine silver or gold cross bar contacts, the LF31 is capable of detecting very low pressures. Factory calibrated units maintain set point tolerances of +/- 10% over a temperature range of -40 degrees F to 185 F due to its molded silicone diaphragm and the stability of its glass filled polyester body. MAMCO/LEFOO offers multiple electrical terminations and mounting options as well as bleed holes and three different size orifices. This switch series is not only the leading product in the market offering the highest quality and reliability but is also the most economical.

LF31 Pressure Switch: Benefits & Features

  • Available in vacuum, differential and pressure models
  • Capable of detecting very low pressures
  • Factory calibrated to maintain tolerances of +/- 10% over a temperature range of -40°F to 185°F
  • Multiple electrical terminations and mounting options available
Supplier's Site

Technical Specifications

  MAMCO
Product Category Pressure Switches
Product Number LF31
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Gauge
Material Gas
Switch Point Range 0.0054 to 1.23 psi (0.0038 to 0.8645 m H2O)
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2133303 - RS Components, Ltd.
Specs
Pressure Measurement Gauge; Vacuum; Gauge Pressure
Material Gas; Air, inert gas
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
View Details
162P NEMA 4X, 7, 9 & 13 Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
PS80 400psi Pressure Switch, NC, 18" PS80-K1-0359 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Thermoplastic Pressure Switch - SWT050T-25A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details