MAMCO LF25

Description
The LF25 pressure switch is used to control the pressure of applications with higher current capacity. It’s widely used in steam cleaners, steam irons and other pressure control systems. It provides SPST or SPDT contact form and switch deadband (also referred to as mechanical differential or hysteresis). The LF25 utilizes high quality miniature snap action switches. The switch is a diaphragm operated. Diaphragm material can be selected for the operating medium, temperature range and other parameters. During the development of a specification, actuation points can be adjusted by the designer but once the switch enters production, a factory setting is required. LF25 Pressure Switch: Benefits & Features Multiple diaphragm options makes it compatible with many mediums Externally mounted snap action switch has current capacity up to 25 amps Durable, high-performance switch popular for applications where hysteresis is required
Description
The LF25 pressure switch is used to control the pressure of applications with higher current capacity. It’s widely used in steam cleaners, steam irons and other pressure control systems. It provides SPST or SPDT contact form and switch deadband (also referred to as mechanical differential or hysteresis). The LF25 utilizes high quality miniature snap action switches. The switch is a diaphragm operated. Diaphragm material can be selected for the operating medium, temperature range and other parameters. During the development of a specification, actuation points can be adjusted by the designer but once the switch enters production, a factory setting is required. LF25 Pressure Switch: Benefits & Features Multiple diaphragm options makes it compatible with many mediums Externally mounted snap action switch has current capacity up to 25 amps Durable, high-performance switch popular for applications where hysteresis is required

Suppliers

Company
Product
Description
Supplier Links
 - LF25 - MAMCO
Oneonta, NY, USA
The LF25 pressure switch is used to control the pressure of applications with higher current capacity. It’s widely used in steam cleaners, steam irons and other pressure control systems. It provides SPST or SPDT contact form and switch deadband (also referred to as mechanical differential or hysteresis). The LF25 utilizes high quality miniature snap action switches. The switch is a diaphragm operated. Diaphragm material can be selected for the operating medium, temperature range and other parameters. During the development of a specification, actuation points can be adjusted by the designer but once the switch enters production, a factory setting is required. LF25 Pressure Switch: Benefits & Features Multiple diaphragm options makes it compatible with many mediums Externally mounted snap action switch has current capacity up to 25 amps Durable, high-performance switch popular for applications where hysteresis is required

The LF25 pressure switch is used to control the pressure of applications with higher current capacity. It’s widely used in steam cleaners, steam irons and other pressure control systems. It provides SPST or SPDT contact form and switch deadband (also referred to as mechanical differential or hysteresis). The LF25 utilizes high quality miniature snap action switches. The switch is a diaphragm operated. Diaphragm material can be selected for the operating medium, temperature range and other parameters. During the development of a specification, actuation points can be adjusted by the designer but once the switch enters production, a factory setting is required.

LF25 Pressure Switch: Benefits & Features

  • Multiple diaphragm options makes it compatible with many mediums
  • Externally mounted snap action switch has current capacity up to 25 amps
  • Durable, high-performance switch popular for applications where hysteresis is required
Supplier's Site

Technical Specifications

  MAMCO
Product Category Pressure Switches
Product Number LF25
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Gauge
Material Liquid; Gas; Steam
Operating Temperature ? to 257 F (? to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6074167-ND - DigiKey
Specs
Pressure Measurement Absolute
Working Pressure Range 36.26 psi (25.52 m H2O)
Accuracy 0.5000 ±% FS
View Details
115P/115PP NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 0.5000 psi (0.3519 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
PS80 55psi Pressure Switch, NO; 48
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Thermoplastic Pressure Switch - SWT050T-25A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details