MAMCO LF20332

Description
The LF20 pressure switch is specifically designed to stand up to extended duty applications. The switch is factory set but capable of field adjustment. A standard feature is a polyimide diaphragm for compatibility with a wide variety of fluids. The switch also offers various terminations including a Metric- Pack connector that forms a tight seal when connected. Design benefits include durable construction, compact size and enhanced set point integrity. LF20 Pressure Switch: Benefits & Features Various diaphragm materials are available to make it compatible with many mediums Many electrical terminations are available We offer an adjustment screw to enable fine tuning if required Tough, versatile choice for many OEM applications
Description
The LF20 pressure switch is specifically designed to stand up to extended duty applications. The switch is factory set but capable of field adjustment. A standard feature is a polyimide diaphragm for compatibility with a wide variety of fluids. The switch also offers various terminations including a Metric- Pack connector that forms a tight seal when connected. Design benefits include durable construction, compact size and enhanced set point integrity. LF20 Pressure Switch: Benefits & Features Various diaphragm materials are available to make it compatible with many mediums Many electrical terminations are available We offer an adjustment screw to enable fine tuning if required Tough, versatile choice for many OEM applications

Suppliers

Company
Product
Description
Supplier Links
 - LF20332 - MAMCO
Oneonta, NY, USA
The LF20 pressure switch is specifically designed to stand up to extended duty applications. The switch is factory set but capable of field adjustment. A standard feature is a polyimide diaphragm for compatibility with a wide variety of fluids. The switch also offers various terminations including a Metric- Pack connector that forms a tight seal when connected. Design benefits include durable construction, compact size and enhanced set point integrity. LF20 Pressure Switch: Benefits & Features Various diaphragm materials are available to make it compatible with many mediums Many electrical terminations are available We offer an adjustment screw to enable fine tuning if required Tough, versatile choice for many OEM applications

The LF20 pressure switch is specifically designed to stand up to extended duty applications. The switch is factory set but capable of field adjustment. A standard feature is a polyimide diaphragm for compatibility with a wide variety of fluids. The switch also offers various terminations including a Metric- Pack connector that forms a tight seal when connected. Design benefits include durable construction, compact size and enhanced set point integrity.

LF20 Pressure Switch: Benefits & Features

  • Various diaphragm materials are available to make it compatible with many mediums
  • Many electrical terminations are available
  • We offer an adjustment screw to enable fine tuning if required
  • Tough, versatile choice for many OEM applications
Supplier's Site

Technical Specifications

  MAMCO
Product Category Pressure Switches
Product Number LF20332
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas; Handles Hazardous Materials
Operating Temperature -40 to 250 F (-40 to 121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 1000680 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
115P/115PP NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 0.5000 psi (0.3519 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
AC Pressure Switch -  - Sensata Technologies
Sensata Technologies
Specs
Pressure Measurement Gauge
View Details
Thermoplastic Pressure Switch - SWT050T-25A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details