Mamac Systems, Inc. Thermocouple/RTD TE-707-B-4-C-1

Description
FLEXIBLE DUCT AVERAGING SENSOR - RTD, GALV. STEEL NEMA-1 ENCLOSURE, 1,000 OHM NICKEL RTD (6000 PPM), 24 FEET PLENUM CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
FLEXIBLE DUCT AVERAGING SENSOR - RTD, GALV. STEEL NEMA-1 ENCLOSURE, 1,000 OHM NICKEL RTD (6000 PPM), 24 FEET PLENUM CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 20856564 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
20856564
Thermocouple/RTD 20856564
FLEXIBLE DUCT AVERAGING SENSOR - RTD, GALV. STEEL NEMA-1 ENCLOSURE, 1,000 OHM NICKEL RTD (6000 PPM), 24 FEET PLENUM CABLE. FREE 2 YEAR RADWELL WARRANTY

FLEXIBLE DUCT AVERAGING SENSOR - RTD, GALV. STEEL NEMA-1 ENCLOSURE, 1,000 OHM NICKEL RTD (6000 PPM), 24 FEET PLENUM CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 20856564
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 8240556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
Thermocouple - 104A TC105T - Glas-Col, LLC
Specs
Thermocouple Type T
Length 48 inch (1219 mm)
Gauge 24
View Details