Mamac Systems, Inc. Thermocouple/RTD TE-703-A-12-A-2

Description
IMMERSION PIPE TEMPERATURE SENSOR 10K TYPE II WITH 1/4" NPT ADAPTER, 4-INCH PROBE. FREE 2 YEAR RADWELL WARRANTY
Description
IMMERSION PIPE TEMPERATURE SENSOR 10K TYPE II WITH 1/4" NPT ADAPTER, 4-INCH PROBE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 84678296 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
84678296
Thermocouple/RTD 84678296
IMMERSION PIPE TEMPERATURE SENSOR 10K TYPE II WITH 1/4" NPT ADAPTER, 4-INCH PROBE. FREE 2 YEAR RADWELL WARRANTY

IMMERSION PIPE TEMPERATURE SENSOR 10K TYPE II WITH 1/4" NPT ADAPTER, 4-INCH PROBE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 84678296
Product Name Thermocouple/RTD
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 1365899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
Thermocouple - 104A TC120 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 36 inch (914 mm)
Gauge 24
View Details