Mamac Systems, Inc. Thermocouple/RTD TE-702-B-4-C

Description
DUCT TEMP SENSOR-RTD-TE-702, GALV. STEEL NEMA-1 ENCLOSURE, 1,000 OHM NICKEL RTD (6000 PPM), PROBE LENGTH-8 INCHES. FREE 2 YEAR RADWELL WARRANTY
Description
DUCT TEMP SENSOR-RTD-TE-702, GALV. STEEL NEMA-1 ENCLOSURE, 1,000 OHM NICKEL RTD (6000 PPM), PROBE LENGTH-8 INCHES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 99280749 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
99280749
Thermocouple/RTD 99280749
DUCT TEMP SENSOR-RTD-TE-702, GALV. STEEL NEMA-1 ENCLOSURE, 1,000 OHM NICKEL RTD (6000 PPM), PROBE LENGTH-8 INCHES. FREE 2 YEAR RADWELL WARRANTY

DUCT TEMP SENSOR-RTD-TE-702, GALV. STEEL NEMA-1 ENCLOSURE, 1,000 OHM NICKEL RTD (6000 PPM), PROBE LENGTH-8 INCHES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 99280749
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 8240613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
Thermocouple - 104A TC115 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 72 inch (1829 mm)
Gauge 20
View Details