Mamac Systems, Inc. Thermocouple/RTD TE-211Z-A-1-E-2

Description
TEMPERATURE TRANSDUCER, 1000OHM PLATINUM RTD, SENSOR ACCURACY ±0.5PERCENT, 1000OHM 0DEGC, 24VDC, 4-20MA (2-WIRE), +40DEGF - +140DEGF. FREE 2 YEAR RADWELL WARRANTY
Description
TEMPERATURE TRANSDUCER, 1000OHM PLATINUM RTD, SENSOR ACCURACY ±0.5PERCENT, 1000OHM 0DEGC, 24VDC, 4-20MA (2-WIRE), +40DEGF - +140DEGF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 20855292 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
20855292
Thermocouple/RTD 20855292
TEMPERATURE TRANSDUCER, 1000OHM PLATINUM RTD, SENSOR ACCURACY ±0.5PERCENT, 1000OHM 0DEGC, 24VDC, 4-20MA (2-WIRE), +40DEGF - +140DEGF. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE TRANSDUCER, 1000OHM PLATINUM RTD, SENSOR ACCURACY ±0.5PERCENT, 1000OHM 0DEGC, 24VDC, 4-20MA (2-WIRE), +40DEGF - +140DEGF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 20855292
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 1314743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
Thermocouple - 104A TC115 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 72 inch (1829 mm)
Gauge 20
View Details