Mamac Systems, Inc. Photoelectric IP-PC-101-80-VDC

Description
IP SENSOR APPLIANCE, 8 VDC INPUTS. FREE 2 YEAR RADWELL WARRANTY
Description
IP SENSOR APPLIANCE, 8 VDC INPUTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 20823420 - Radwell International
Willingboro, NJ, United States
Photoelectric
20823420
Photoelectric 20823420
IP SENSOR APPLIANCE, 8 VDC INPUTS. FREE 2 YEAR RADWELL WARRANTY

IP SENSOR APPLIANCE, 8 VDC INPUTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 20823420
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 190751 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.08 inch (27.5 mm)
View Details
Proximity Sensors - 2093557 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SIES-8M-NS-24V-K-10-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details