Mallory Sonalert Products, Inc. 22mm Industrial Alarms with LED Lights ZT120LACTC30

Description
Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: 30 Sec On- Continuous Freq (Hz): 3900.0 Volt Rating: 90 to 120 AC Only Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: White CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 80° C Housing Material: 6/6 NYLON Color: Black Options: For other options contact factory Min Volt: 90.0 Max Volt: 120.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMGASK ET.jpg Accessory & Replacement 2: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMNUT. jpg Accessory & Replacement 3: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -2.jpg Accessory & Replacement 4: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -4.jpg
Datasheet
Description
Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: 30 Sec On- Continuous Freq (Hz): 3900.0 Volt Rating: 90 to 120 AC Only Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: White CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 80° C Housing Material: 6/6 NYLON Color: Black Options: For other options contact factory Min Volt: 90.0 Max Volt: 120.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMGASK ET.jpg Accessory & Replacement 2: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMNUT. jpg Accessory & Replacement 3: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -2.jpg Accessory & Replacement 4: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -4.jpg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Industrial Alarms with LED Lights - ZT120LACTC30 - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
22mm Industrial Alarms with LED Lights
ZT120LACTC30
22mm Industrial Alarms with LED Lights ZT120LACTC30
Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: 30 Sec On- Continuous Freq (Hz): 3900.0 Volt Rating: 90 to 120 AC Only Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: White CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 80° C Housing Material: 6/6 NYLON Color: Black Options: For other options contact factory Min Volt: 90.0 Max Volt: 120.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMGASK ET.jpg Accessory & Replacement 2: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMNUT. jpg Accessory & Replacement 3: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -2.jpg Accessory & Replacement 4: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -4.jpg

Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: 30 Sec On- Continuous Freq (Hz): 3900.0 Volt Rating: 90 to 120 AC Only Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: White CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 80° C Housing Material: 6/6 NYLON Color: Black Options: For other options contact factory Min Volt: 90.0 Max Volt: 120.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/wp-content/uploads/2020/11/Model22MMGASKET.jpg Accessory & Replacement 2: https://mspindy.com/wp-content/uploads/2020/11/Model22MMNUT.jpg Accessory & Replacement 3: https://mspindy.com/wp-content/uploads/2020/11/Model22MMPLUG-2.jpg Accessory & Replacement 4: https://mspindy.com/wp-content/uploads/2020/11/Model22MMPLUG-4.jpg

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Warning Lights
Product Number ZT120LACTC30
Product Name 22mm Industrial Alarms with LED Lights
Mounting Flush or Panel Mounted; 22 mm- Panel Mount
Agency Approvals CUL Approved
Visual Indicators Combination
Specialty Applications Industrial
Unlock Full Specs
to access all available technical data