Mallory Sonalert Products, Inc. 22mm Independently Controlled LED or Alarm ZT028LDIC2G

Description
Series: 22mm Independently Controlled LED or Alarm Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Fast Pulse Freq (Hz): 3900.0 Volt Rating: 20 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 50 mA LED Color: Green CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° to 65° C Storage Temperature: '-40° to 80° C Housing Material: Nylon 6/6 Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMGASK ET.jpg Accessory & Replacement 2: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMNUT. jpg Accessory & Replacement 3: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -2.jpg Accessory & Replacement 4: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -4.jpg
Datasheet
Description
Series: 22mm Independently Controlled LED or Alarm Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Fast Pulse Freq (Hz): 3900.0 Volt Rating: 20 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 50 mA LED Color: Green CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° to 65° C Storage Temperature: '-40° to 80° C Housing Material: Nylon 6/6 Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMGASK ET.jpg Accessory & Replacement 2: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMNUT. jpg Accessory & Replacement 3: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -2.jpg Accessory & Replacement 4: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -4.jpg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Independently Controlled LED or Alarm - ZT028LDIC2G - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
22mm Independently Controlled LED or Alarm
ZT028LDIC2G
22mm Independently Controlled LED or Alarm ZT028LDIC2G
Series: 22mm Independently Controlled LED or Alarm Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Fast Pulse Freq (Hz): 3900.0 Volt Rating: 20 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 50 mA LED Color: Green CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° to 65° C Storage Temperature: '-40° to 80° C Housing Material: Nylon 6/6 Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMGASK ET.jpg Accessory & Replacement 2: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMNUT. jpg Accessory & Replacement 3: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -2.jpg Accessory & Replacement 4: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -4.jpg

Series: 22mm Independently Controlled LED or Alarm Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Fast Pulse Freq (Hz): 3900.0 Volt Rating: 20 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 50 mA LED Color: Green CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° to 65° C Storage Temperature: '-40° to 80° C Housing Material: Nylon 6/6 Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/wp-content/uploads/2020/11/Model22MMGASKET.jpg Accessory & Replacement 2: https://mspindy.com/wp-content/uploads/2020/11/Model22MMNUT.jpg Accessory & Replacement 3: https://mspindy.com/wp-content/uploads/2020/11/Model22MMPLUG-2.jpg Accessory & Replacement 4: https://mspindy.com/wp-content/uploads/2020/11/Model22MMPLUG-4.jpg

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - ZT028LDIC2G - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
ZT028LDIC2G
Audio Products - Alarms, Buzzers, and Sirens ZT028LDIC2G
BUZZER PIEZO 24V 30.74MM PNL MNT

BUZZER PIEZO 24V 30.74MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Warning Lights Audible Alarms
Product Number ZT028LDIC2G ZT028LDIC2G
Product Name 22mm Independently Controlled LED or Alarm Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; 22 mm- Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

27XL Explosion-Proof LED Warning Lights - 27XL-024B-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; Marine,UL,cUL
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 115V AC Industrial Horn - 855H-BCA10ADR3 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Green
View Details
Sounder Beacons - 1974648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details