Mallory Sonalert Products, Inc. Alarms, Buzzers, and Sirens ZT028LDCTR15

Description
Buzzers Indicator, Internally Driven Piezo 40mA 3.7kHz 85dB @ 20V, 61cm Panel Mount Terminal Block
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 40mA 3.7kHz 85dB @ 20V, 61cm Panel Mount Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 458-1454-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1454-ND
Alarms, Buzzers, and Sirens 458-1454-ND
Buzzers Indicator, Internally Driven Piezo 40mA 3.7kHz 85dB @ 20V, 61cm Panel Mount Terminal Block

Buzzers Indicator, Internally Driven Piezo 40mA 3.7kHz 85dB @ 20V, 61cm Panel Mount Terminal Block

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 458-1454-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Terminal Block
Mounting Panel
Tone Noncontinuous
Frequency 3700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 8377850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Buzzer/Horn/Alarm - 14744688 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Buzzer - TA725 - NSI Industries LLC
NSI Industries LLC
Specs
Shape Square / Rectangular
Depth 25.4 mm (1 inch)
Sound Pressure Level 88 dB
View Details