Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Blue CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 80° C Housing Material: 6/6 NYLON Color: Black Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/
BUZZER PIEZO 30.74MM PNL MNT
| Mallory Sonalert Products, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Warning Lights | Audible Alarms |
| Product Number | ZT028LDCTB | ZT028LDCTB |
| Product Name | 22mm Industrial Alarms with LED Lights | Audio Products - Alarms, Buzzers, and Sirens |
| Mounting | Flush or Panel Mounted; 22 mm- Panel Mount | |
| Agency Approvals | CUL Approved | |
| Visual Indicators | Combination | |
| Specialty Applications | Industrial |