Mallory Sonalert Products, Inc. 22mm Industrial Alarms with LED Lights ZT028LASP1R

Description
Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Slow Pulse Freq (Hz): 3900.0 Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Red CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 80° C Housing Material: 6/6 NYLON Color: Black Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMGASK ET.jpg Accessory & Replacement 2: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMNUT. jpg Accessory & Replacement 3: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -2.jpg Accessory & Replacement 4: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -4.jpg
Datasheet
Description
Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Slow Pulse Freq (Hz): 3900.0 Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Red CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 80° C Housing Material: 6/6 NYLON Color: Black Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMGASK ET.jpg Accessory & Replacement 2: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMNUT. jpg Accessory & Replacement 3: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -2.jpg Accessory & Replacement 4: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -4.jpg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Industrial Alarms with LED Lights - ZT028LASP1R - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
22mm Industrial Alarms with LED Lights
ZT028LASP1R
22mm Industrial Alarms with LED Lights ZT028LASP1R
Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Slow Pulse Freq (Hz): 3900.0 Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Red CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 80° C Housing Material: 6/6 NYLON Color: Black Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMGASK ET.jpg Accessory & Replacement 2: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMNUT. jpg Accessory & Replacement 3: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -2.jpg Accessory & Replacement 4: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -4.jpg

Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Slow Pulse Freq (Hz): 3900.0 Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Red CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 80° C Housing Material: 6/6 NYLON Color: Black Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/wp-content/uploads/2020/11/Model22MMGASKET.jpg Accessory & Replacement 2: https://mspindy.com/wp-content/uploads/2020/11/Model22MMNUT.jpg Accessory & Replacement 3: https://mspindy.com/wp-content/uploads/2020/11/Model22MMPLUG-2.jpg Accessory & Replacement 4: https://mspindy.com/wp-content/uploads/2020/11/Model22MMPLUG-4.jpg

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Warning Lights
Product Number ZT028LASP1R
Product Name 22mm Industrial Alarms with LED Lights
Mounting Flush or Panel Mounted; 22 mm- Panel Mount
Agency Approvals CUL Approved
Visual Indicators Combination
Specialty Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Beacons - 2222471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing, Steady
Color Red; Red
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
24V DC Hazloc Metal Horn and Beacon - 855XM-CGMD24DB4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Red
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details