Mallory Sonalert Products, Inc. 22mm Industrial Alarms with LED Lights ZT028LACTR

Description
Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Red CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 80° C Housing Material: 6/6 NYLON Color: Black Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMGASK ET.jpg Accessory & Replacement 2: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMNUT. jpg Accessory & Replacement 3: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -2.jpg Accessory & Replacement 4: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -4.jpg
Datasheet
Description
Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Red CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 80° C Housing Material: 6/6 NYLON Color: Black Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMGASK ET.jpg Accessory & Replacement 2: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMNUT. jpg Accessory & Replacement 3: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -2.jpg Accessory & Replacement 4: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -4.jpg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Industrial Alarms with LED Lights - ZT028LACTR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
22mm Industrial Alarms with LED Lights
ZT028LACTR
22mm Industrial Alarms with LED Lights ZT028LACTR
Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Red CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 80° C Housing Material: 6/6 NYLON Color: Black Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMGASK ET.jpg Accessory & Replacement 2: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMNUT. jpg Accessory & Replacement 3: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -2.jpg Accessory & Replacement 4: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -4.jpg

Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Red CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 80° C Housing Material: 6/6 NYLON Color: Black Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/wp-content/uploads/2020/11/Model22MMGASKET.jpg Accessory & Replacement 2: https://mspindy.com/wp-content/uploads/2020/11/Model22MMNUT.jpg Accessory & Replacement 3: https://mspindy.com/wp-content/uploads/2020/11/Model22MMPLUG-2.jpg Accessory & Replacement 4: https://mspindy.com/wp-content/uploads/2020/11/Model22MMPLUG-4.jpg

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - ZT028LACTR - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
ZT028LACTR
Audio Products - Alarms, Buzzers, and Sirens ZT028LACTR
BUZZER PIEZO 30.74MM PNL MNT

BUZZER PIEZO 30.74MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Warning Lights Audible Alarms
Product Number ZT028LACTR ZT028LACTR
Product Name 22mm Industrial Alarms with LED Lights Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; 22 mm- Panel Mount
Agency Approvals CUL Approved
Visual Indicators Combination
Specialty Applications Industrial
Flash Type Continuous
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 1999745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Base mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details