Mallory Sonalert Products, Inc. Alarms, Buzzers, and Sirens ZA028SDSP1

Description
Buzzers Indicator, Internally Driven Piezo 40mA 3.3kHz 65dB @ 16V, 61cm Panel Mount Terminal Block
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 40mA 3.3kHz 65dB @ 16V, 61cm Panel Mount Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - ZA028SDSP1-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
ZA028SDSP1-ND
Alarms, Buzzers, and Sirens ZA028SDSP1-ND
Buzzers Indicator, Internally Driven Piezo 40mA 3.3kHz 65dB @ 16V, 61cm Panel Mount Terminal Block

Buzzers Indicator, Internally Driven Piezo 40mA 3.3kHz 65dB @ 16V, 61cm Panel Mount Terminal Block

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - ZA028SDSP1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
ZA028SDSP1
Audio Products - Alarms, Buzzers, and Sirens ZA028SDSP1
BUZZER PIEZO 30.74MM PNL MNT

BUZZER PIEZO 30.74MM PNL MNT

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number ZA028SDSP1-ND ZA028SDSP1
Product Name Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations Terminal Block
Mounting Panel
Tone Noncontinuous
Frequency 3300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 427566 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 7675364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 12 mm (0.4724 inch)
View Details