Mallory Sonalert Products, Inc. Alarms, Buzzers, and Sirens ZA028MDMT8

Description
Buzzers Indicator, Internally Driven Piezo 40mA 3.375kHz 75dB @ 16V, 61cm Panel Mount Terminal Block
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 40mA 3.375kHz 75dB @ 16V, 61cm Panel Mount Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - ZA028MDMT8-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
ZA028MDMT8-ND
Alarms, Buzzers, and Sirens ZA028MDMT8-ND
Buzzers Indicator, Internally Driven Piezo 40mA 3.375kHz 75dB @ 16V, 61cm Panel Mount Terminal Block

Buzzers Indicator, Internally Driven Piezo 40mA 3.375kHz 75dB @ 16V, 61cm Panel Mount Terminal Block

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number ZA028MDMT8-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Terminal Block
Mounting Panel
Tone Noncontinuous
Frequency 3375 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15039583 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 6221326P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
Sound Pressure Level 83 dB
View Details
Benders Piezoelectric Transducers - TRPB-3014 - Transducers USA, Inc.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 30 mm (1.18 inch)
View Details