Mallory Sonalert Products, Inc. 22mm Industrial Alarms with Terminal Block ZA028LADP3

Description
Series: 22mm Industrial Alarms with Terminal Block Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Slow Double Pulse Freq (Hz): 3900.0 Volt Rating: 16 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 80° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMGASK ET.jpg Accessory & Replacement 2: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMNUT. jpg Accessory & Replacement 3: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -2.jpg Accessory & Replacement 4: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -4.jpg
Datasheet
Description
Series: 22mm Industrial Alarms with Terminal Block Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Slow Double Pulse Freq (Hz): 3900.0 Volt Rating: 16 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 80° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMGASK ET.jpg Accessory & Replacement 2: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMNUT. jpg Accessory & Replacement 3: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -2.jpg Accessory & Replacement 4: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -4.jpg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Industrial Alarms with Terminal Block - ZA028LADP3 - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
22mm Industrial Alarms with Terminal Block
ZA028LADP3
22mm Industrial Alarms with Terminal Block ZA028LADP3
Series: 22mm Industrial Alarms with Terminal Block Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Slow Double Pulse Freq (Hz): 3900.0 Volt Rating: 16 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 80° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMGASK ET.jpg Accessory & Replacement 2: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMNUT. jpg Accessory & Replacement 3: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -2.jpg Accessory & Replacement 4: https://mspindy.com/ wp-content/uploads/2 020/11/Model22MMPLUG -4.jpg

Series: 22mm Industrial Alarms with Terminal Block Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Slow Double Pulse Freq (Hz): 3900.0 Volt Rating: 16 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 80° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/wp-content/uploads/2020/11/Model22MMGASKET.jpg Accessory & Replacement 2: https://mspindy.com/wp-content/uploads/2020/11/Model22MMNUT.jpg Accessory & Replacement 3: https://mspindy.com/wp-content/uploads/2020/11/Model22MMPLUG-2.jpg Accessory & Replacement 4: https://mspindy.com/wp-content/uploads/2020/11/Model22MMPLUG-4.jpg

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - ZA028LADP3 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
ZA028LADP3
Audio Products - Alarms, Buzzers, and Sirens ZA028LADP3
BUZZER PIEZO 30.74MM PNL MNT

BUZZER PIEZO 30.74MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number ZA028LADP3 ZA028LADP3
Product Name 22mm Industrial Alarms with Terminal Block Audio Products - Alarms, Buzzers, and Sirens
Specialty Applications Industrial
Mounting Flush or Panel Mounted; 22 mm- Panel Mount
Agency Approvals RoHS; CUL Approved
Sound Level 85 to 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

EM3 SelecTone® Extension Modules - EM3 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details