Mallory Sonalert Products, Inc. Silver Case Tantalum Capacitors TS5C685K060CT1A

Description
Series: Silver Case Tantalum Capacitors Cap Tol (%): 0.1 Cap (uF): 6.8 DC Voltage: 60.0 DCL Max (uA): 7.0 DF Max: 13.0 Dia (in): 0.105 Len (in): 0.46 MTP Cross: MTP685M060P1A RoHS: No : /technical-resources /tantalum-products/t echnical-guides/
Datasheet
Description
Series: Silver Case Tantalum Capacitors Cap Tol (%): 0.1 Cap (uF): 6.8 DC Voltage: 60.0 DCL Max (uA): 7.0 DF Max: 13.0 Dia (in): 0.105 Len (in): 0.46 MTP Cross: MTP685M060P1A RoHS: No : /technical-resources /tantalum-products/t echnical-guides/
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Case Tantalum Capacitors - TS5C685K060CT1A - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Silver Case Tantalum Capacitors
TS5C685K060CT1A
Silver Case Tantalum Capacitors TS5C685K060CT1A
Series: Silver Case Tantalum Capacitors Cap Tol (%): 0.1 Cap (uF): 6.8 DC Voltage: 60.0 DCL Max (uA): 7.0 DF Max: 13.0 Dia (in): 0.105 Len (in): 0.46 MTP Cross: MTP685M060P1A RoHS: No : /technical-resources /tantalum-products/t echnical-guides/

Series: Silver Case Tantalum Capacitors Cap Tol (%): 0.1 Cap (uF): 6.8 DC Voltage: 60.0 DCL Max (uA): 7.0 DF Max: 13.0 Dia (in): 0.105 Len (in): 0.46 MTP Cross: MTP685M060P1A RoHS: No : /technical-resources/tantalum-products/technical-guides/

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Capacitors
Product Number TS5C685K060CT1A
Product Name Silver Case Tantalum Capacitors
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Tantalum Capacitors - 1814612 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details