Mallory Sonalert Products, Inc. Silver Case Tantalum Capacitors TS5C336K010CT1A

Description
Series: Silver Case Tantalum Capacitors Cap Tol (%): 0.1 Cap (uF): 33.0 DC Voltage: 10.0 DCL Max (uA): 7.0 DF Max: 18.0 Dia (in): 0.105 Len (in): 0.46 MTP Cross: MTP336M010P1A RoHS: No : /technical-resources /tantalum-products/t echnical-guides/
Datasheet
Description
Series: Silver Case Tantalum Capacitors Cap Tol (%): 0.1 Cap (uF): 33.0 DC Voltage: 10.0 DCL Max (uA): 7.0 DF Max: 18.0 Dia (in): 0.105 Len (in): 0.46 MTP Cross: MTP336M010P1A RoHS: No : /technical-resources /tantalum-products/t echnical-guides/
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Case Tantalum Capacitors - TS5C336K010CT1A - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Silver Case Tantalum Capacitors
TS5C336K010CT1A
Silver Case Tantalum Capacitors TS5C336K010CT1A
Series: Silver Case Tantalum Capacitors Cap Tol (%): 0.1 Cap (uF): 33.0 DC Voltage: 10.0 DCL Max (uA): 7.0 DF Max: 18.0 Dia (in): 0.105 Len (in): 0.46 MTP Cross: MTP336M010P1A RoHS: No : /technical-resources /tantalum-products/t echnical-guides/

Series: Silver Case Tantalum Capacitors Cap Tol (%): 0.1 Cap (uF): 33.0 DC Voltage: 10.0 DCL Max (uA): 7.0 DF Max: 18.0 Dia (in): 0.105 Len (in): 0.46 MTP Cross: MTP336M010P1A RoHS: No : /technical-resources/tantalum-products/technical-guides/

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Capacitors
Product Number TS5C336K010CT1A
Product Name Silver Case Tantalum Capacitors
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1144-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details