Buzzers Indicator, Internally Driven Piezo 1A 1.25kHz 107dB @ 12V, 122cm Bracket Mount Screw Terminals
BUZZER PIEZO 83X51MM BRACKET
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | STA22702W-ND | STA22702W |
| Product Name | Alarms, Buzzers, and Sirens | Audio Products - Alarms, Buzzers, and Sirens |
| Terminations | Screw Terminals | |
| Mounting | Bracket Mount | |
| Tone | Noncontinuous | |
| Frequency | 1250 Hz |