Series: Back-up Alarms Mounting Method: Bracket- Bare Wires Circuitry: Yes Tech Type: Speaker Sound Type: Slow Pulse Freq (Hz): 1250.0 Volt Rating: 12 to 24 DC Typical Loudness (dBa): 97 to 97 @ 4 ft Max Current (mA): 0.6 A LED Color: CUL Approved: Yes Size: 41 x 84 x 69 mm Weight: 295 g Options: For other options contact factory Min Volt: 12.0 Max Volt: 24.0 Typical dB Min Voltage: 97.0 Typical dB: 97.0 RoHS: No Volt Type: DC
Mallory Sonalert provides a wide range of back-up alarms. Slow Pulse; 12-24Vdc; 97dB; 1250Hz; Bracket
Features:
| Mallory Sonalert Products, Inc. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Audible Alarms | Audible Alarms |
| Product Number | STA20502 | 70186676 |
| Product Name | Back-up Alarms | ALARMS, BACK UP ALARMS, SOUND FREQ. 1250(HZ), 12 TO 24 VDC |
| Alarm Type | Speakers | |
| Mounting | Bracket- Bare Wires | |
| Agency Approvals | CUL Approved | |
| Sound Level | 97 dB | 95 dB |