Mallory Sonalert Products, Inc. Snap-in Alarms SNP428FR

Description
Series: Snap-in Alarms Mounting Method: Snap in Panel- Terminals Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 4 to 28 DC Typical Loudness (dBa): 54 to 67 @ 2 ft Max Current (mA): 0.5 - 3 mA LED Color: CUL Approved: No Size: 1.64 x 0.85 in Weight: 17 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 4.0 Max Volt: 28.0 Typical dB Min Voltage: 54.0 Typical dB: 67.0 RoHS: Yes
Datasheet
Description
Series: Snap-in Alarms Mounting Method: Snap in Panel- Terminals Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 4 to 28 DC Typical Loudness (dBa): 54 to 67 @ 2 ft Max Current (mA): 0.5 - 3 mA LED Color: CUL Approved: No Size: 1.64 x 0.85 in Weight: 17 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 4.0 Max Volt: 28.0 Typical dB Min Voltage: 54.0 Typical dB: 67.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-in Alarms - SNP428FR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Snap-in Alarms
SNP428FR
Snap-in Alarms SNP428FR
Series: Snap-in Alarms Mounting Method: Snap in Panel- Terminals Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 4 to 28 DC Typical Loudness (dBa): 54 to 67 @ 2 ft Max Current (mA): 0.5 - 3 mA LED Color: CUL Approved: No Size: 1.64 x 0.85 in Weight: 17 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 4.0 Max Volt: 28.0 Typical dB Min Voltage: 54.0 Typical dB: 67.0 RoHS: Yes

Series: Snap-in Alarms Mounting Method: Snap in Panel- Terminals Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 4 to 28 DC Typical Loudness (dBa): 54 to 67 @ 2 ft Max Current (mA): 0.5 - 3 mA LED Color: CUL Approved: No Size: 1.64 x 0.85 in Weight: 17 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 4.0 Max Volt: 28.0 Typical dB Min Voltage: 54.0 Typical dB: 67.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SNP428FR - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SNP428FR
Audio Products - Alarms, Buzzers, and Sirens SNP428FR
BUZZER PIEZO 41.66MM PNL MNT

BUZZER PIEZO 41.66MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SNP428FR SNP428FR
Product Name Snap-in Alarms Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Snap in Panel- Terminals
Agency Approvals RoHS
Sound Level 54 to 67 dB 52 dB
Frequency 2900 Hz 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, AV1-LED, stick, white - K2005633A-W - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details