Mallory Sonalert Products, Inc. Snap-in Alarms SNP428F

Description
Series: Snap-in Alarms Mounting Method: Snap in Panel- Terminals Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 4 to 28 DC Typical Loudness (dBa): 54 to 67 @ 2 ft Max Current (mA): 3 ma @ 28VDC LED Color: CUL Approved: No Size: 1.64 x 0.85 in Weight: 17 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 4.0 Max Volt: 28.0 Typical dB Min Voltage: 54.0 Typical dB: 67.0 RoHS: No
Datasheet
Description
Series: Snap-in Alarms Mounting Method: Snap in Panel- Terminals Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 4 to 28 DC Typical Loudness (dBa): 54 to 67 @ 2 ft Max Current (mA): 3 ma @ 28VDC LED Color: CUL Approved: No Size: 1.64 x 0.85 in Weight: 17 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 4.0 Max Volt: 28.0 Typical dB Min Voltage: 54.0 Typical dB: 67.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-in Alarms - SNP428F - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Snap-in Alarms
SNP428F
Snap-in Alarms SNP428F
Series: Snap-in Alarms Mounting Method: Snap in Panel- Terminals Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 4 to 28 DC Typical Loudness (dBa): 54 to 67 @ 2 ft Max Current (mA): 3 ma @ 28VDC LED Color: CUL Approved: No Size: 1.64 x 0.85 in Weight: 17 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 4.0 Max Volt: 28.0 Typical dB Min Voltage: 54.0 Typical dB: 67.0 RoHS: No

Series: Snap-in Alarms Mounting Method: Snap in Panel- Terminals Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 4 to 28 DC Typical Loudness (dBa): 54 to 67 @ 2 ft Max Current (mA): 3 ma @ 28VDC LED Color: CUL Approved: No Size: 1.64 x 0.85 in Weight: 17 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 4.0 Max Volt: 28.0 Typical dB Min Voltage: 54.0 Typical dB: 67.0 RoHS: No

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SNP428F
Product Name Snap-in Alarms
Mounting Flush or Panel Mounted; Snap in Panel- Terminals
Sound Level 54 to 67 dB
Frequency 2900 Hz
Tone Continuous
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Sounders - 1445950 - RS Components, Ltd.
Specs
Alarm Type Alarm, electronic
Mounting Wall mounting
Agency Approvals RoHS; Ce
View Details
Oxygen Enrichment Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Metal Horn with LED Beacon 240V AC - 855HM-CGMA20DL6 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 240 volts
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details