Mallory Sonalert Products, Inc. Snap-in Alarms SNP428

Description
Series: Snap-in Alarms Mounting Method: Snap in Panel- Terminals Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 4 to 28 DC Typical Loudness (dBa): 69 to 83 @ 2 ft Max Current (mA): 16 mA @ 28VDC LED Color: CUL Approved: No Size: 1.64 x 0.85 in Weight: 17 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 4.0 Max Volt: 28.0 Typical dB Min Voltage: 69.0 Typical dB: 83.0 RoHS: No
Datasheet
Description
Series: Snap-in Alarms Mounting Method: Snap in Panel- Terminals Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 4 to 28 DC Typical Loudness (dBa): 69 to 83 @ 2 ft Max Current (mA): 16 mA @ 28VDC LED Color: CUL Approved: No Size: 1.64 x 0.85 in Weight: 17 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 4.0 Max Volt: 28.0 Typical dB Min Voltage: 69.0 Typical dB: 83.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-in Alarms - SNP428 - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Snap-in Alarms
SNP428
Snap-in Alarms SNP428
Series: Snap-in Alarms Mounting Method: Snap in Panel- Terminals Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 4 to 28 DC Typical Loudness (dBa): 69 to 83 @ 2 ft Max Current (mA): 16 mA @ 28VDC LED Color: CUL Approved: No Size: 1.64 x 0.85 in Weight: 17 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 4.0 Max Volt: 28.0 Typical dB Min Voltage: 69.0 Typical dB: 83.0 RoHS: No

Series: Snap-in Alarms Mounting Method: Snap in Panel- Terminals Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 4 to 28 DC Typical Loudness (dBa): 69 to 83 @ 2 ft Max Current (mA): 16 mA @ 28VDC LED Color: CUL Approved: No Size: 1.64 x 0.85 in Weight: 17 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 4.0 Max Volt: 28.0 Typical dB Min Voltage: 69.0 Typical dB: 83.0 RoHS: No

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SNP428 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SNP428
Audio Products - Alarms, Buzzers, and Sirens SNP428
BUZZER PIEZO 41.66MM PNL MNT

BUZZER PIEZO 41.66MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SNP428 SNP428
Product Name Snap-in Alarms Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Snap in Panel- Terminals
Sound Level 69 to 83 dB 64 dB
Frequency 2900 Hz 2900 Hz
Tone Continuous
Unlock Full Specs
to access all available technical data

Similar Products

Alarm Sounders & Alarm Strobes - 2794627 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details
10-30V DC Frame E Rec. Horn Amb. Beacon - 855H-RC30E5 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 14 to 30 volts
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details