Mallory Sonalert Products, Inc. Snap-in Alarms SNP2R

Description
Series: Snap-in Alarms Mounting Method: Snap in Panel- Terminals Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 1 to 5 DC Typical Loudness (dBa): 55 to 68 @ 2 ft Max Current (mA): 12 ma @ 5VDC LED Color: CUL Approved: No Size: 1.64 x 0.85 in Weight: 17 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 1.0 Max Volt: 5.0 Typical dB Min Voltage: 55.0 Typical dB: 68.0 RoHS: Yes
Datasheet
Description
Series: Snap-in Alarms Mounting Method: Snap in Panel- Terminals Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 1 to 5 DC Typical Loudness (dBa): 55 to 68 @ 2 ft Max Current (mA): 12 ma @ 5VDC LED Color: CUL Approved: No Size: 1.64 x 0.85 in Weight: 17 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 1.0 Max Volt: 5.0 Typical dB Min Voltage: 55.0 Typical dB: 68.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-in Alarms - SNP2R - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Snap-in Alarms
SNP2R
Snap-in Alarms SNP2R
Series: Snap-in Alarms Mounting Method: Snap in Panel- Terminals Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 1 to 5 DC Typical Loudness (dBa): 55 to 68 @ 2 ft Max Current (mA): 12 ma @ 5VDC LED Color: CUL Approved: No Size: 1.64 x 0.85 in Weight: 17 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 1.0 Max Volt: 5.0 Typical dB Min Voltage: 55.0 Typical dB: 68.0 RoHS: Yes

Series: Snap-in Alarms Mounting Method: Snap in Panel- Terminals Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 1 to 5 DC Typical Loudness (dBa): 55 to 68 @ 2 ft Max Current (mA): 12 ma @ 5VDC LED Color: CUL Approved: No Size: 1.64 x 0.85 in Weight: 17 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 1.0 Max Volt: 5.0 Typical dB Min Voltage: 55.0 Typical dB: 68.0 RoHS: Yes

Supplier's Site Datasheet
Alarm;Sanp in Panel Terminals;55-68dB;2.9kHz;1-5Vdc;DC - 70186698 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alarm;Sanp in Panel Terminals;55-68dB;2.9kHz;1-5Vdc;DC
70186698
Alarm;Sanp in Panel Terminals;55-68dB;2.9kHz;1-5Vdc;DC 70186698
Alarm;Sanp in Panel Terminals;55-68dB;2. 9kHz;1-5Vdc;DC

Alarm;Sanp in Panel Terminals;55-68dB;2.9kHz;1-5Vdc;DC

Supplier's Site
Audio Products - Alarms, Buzzers, and Sirens - SNP2R - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SNP2R
Audio Products - Alarms, Buzzers, and Sirens SNP2R
BUZZER PIEZO 41.66MM PNL MNT

BUZZER PIEZO 41.66MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms Audible Alarms
Product Number SNP2R 70186698 SNP2R
Product Name Snap-in Alarms Alarm;Sanp in Panel Terminals;55-68dB;2.9kHz;1-5Vdc;DC Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Snap in Panel- Terminals Flush or Panel Mounted
Agency Approvals RoHS
Sound Level 55 to 68 dB 55 to 65 dB 55 dB
Frequency 2900 Hz 2900 Hz 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
PCBA, 24V, 15W - K2001961B-05 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Sounder Beacons - 104101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC
Operating Temperature -31 F (-35 C)
View Details