Series: Snap-in Alarms Mounting Method: Snap in Panel- Terminals Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 1 to 5 DC Typical Loudness (dBa): 55 to 68 @ 2 ft Max Current (mA): 12 ma @ 5VDC LED Color: CUL Approved: No Size: 1.64 x 0.85 in Weight: 17 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 1.0 Max Volt: 5.0 Typical dB Min Voltage: 55.0 Typical dB: 68.0 RoHS: No
BUZZER PIEZO 41.66MM PNL MNT
| Mallory Sonalert Products, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Audible Alarms | Audible Alarms |
| Product Number | SNP2 | SNP2 |
| Product Name | Snap-in Alarms | Audio Products - Alarms, Buzzers, and Sirens |
| Mounting | Flush or Panel Mounted; Snap in Panel- Terminals | |
| Sound Level | 55 to 68 dB | 3 dB |
| Frequency | 2900 Hz | |
| Tone | Continuous |