Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SCS045MD7DT2S

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Specialty Freq (hZ): 800-600 Volt Rating: 10 to 45 DC Typical Loudness (dBa): 80 to 80 @ 2 ft Max Current (mA): 250 mA CUL: No Size: 1.69 x 1.9 in Weight: 60 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 45.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Specialty Freq (hZ): 800-600 Volt Rating: 10 to 45 DC Typical Loudness (dBa): 80 to 80 @ 2 ft Max Current (mA): 250 mA CUL: No Size: 1.69 x 1.9 in Weight: 60 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 45.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SCS045MD7DT2S - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SCS045MD7DT2S
30mm Alarms with Screw Terminals SCS045MD7DT2S
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Specialty Freq (hZ): 800-600 Volt Rating: 10 to 45 DC Typical Loudness (dBa): 80 to 80 @ 2 ft Max Current (mA): 250 mA CUL: No Size: 1.69 x 1.9 in Weight: 60 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 45.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Specialty Freq (hZ): 800-600 Volt Rating: 10 to 45 DC Typical Loudness (dBa): 80 to 80 @ 2 ft Max Current (mA): 250 mA CUL: No Size: 1.69 x 1.9 in Weight: 60 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 45.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SCS045MD7DT2S - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SCS045MD7DT2S
Audio Products - Alarms, Buzzers, and Sirens SCS045MD7DT2S
BUZZER PIEZO 42.85MM PNL MNT

BUZZER PIEZO 42.85MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SCS045MD7DT2S SCS045MD7DT2S
Product Name 30mm Alarms with Screw Terminals Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Agency Approvals RoHS
Sound Level 80 dB 80 dB
Frequency 800 Hz 700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
PCBA, 120VAC, 371DST - K200865G-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details