The SCL120MA3FP1B is a lower power panel alarm designed for panel mounting applications. It operates within a voltage range of 48 to 120 VAC and produces a fast pulse sound at a frequency of 2900 ± 500 Hz. The typical loudness is rated between 75 to 85 dB(A) at a distance of 2 feet, with a maximum current draw of 30 mA. The housing is made of black 6/6 nylon, ensuring durability and compliance with NEMA 3R, 4X, and 12 standards. This alarm is suitable for a wide operating temperature range of -40° to +85° C and can be stored in temperatures from -40° to +85° C as well. The recommended mounting hole size is 1.25 inches (31.75 mm), and it is designed to fit standard 30 mm (1.181 inches) holes. The product is cUL recognized and RoHS compliant, making it a reliable choice for engineers seeking a robust alarm solution for their projects.
Series: Lower Power Panel Alarms Mounting Method: Panel- Block Circuitry: Yes Sound Type: Fast Pulse Freq (Hz): 2900.0 Volt Rating: 48 to 120 AC Only Typical Loudness (dBa): 75 to 85 @ 2 ft Max Current (mA): 30 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory RoHS: Yes
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | SCL120MA3FP1B |
| Product Name | Lower Power Panel Alarms |
| Mounting | Flush or Panel Mounted; Panel- Block |
| Agency Approvals | RoHS; CUL |
| Sound Level | 75 to 85 dB |
| Frequency | 2900 Hz |