Mallory Sonalert Products, Inc. Lower Power Panel Alarms SCL048LD3FP1B

Description
Series: Lower Power Panel Alarms Mounting Method: Panel- Block Circuitry: Yes Sound Type: Fast Pulse Freq (Hz): 2900.0 Volt Rating: 28 to 48 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 30 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory RoHS: Yes
Datasheet
Description
Series: Lower Power Panel Alarms Mounting Method: Panel- Block Circuitry: Yes Sound Type: Fast Pulse Freq (Hz): 2900.0 Volt Rating: 28 to 48 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 30 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lower Power Panel Alarms - SCL048LD3FP1B - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Lower Power Panel Alarms
SCL048LD3FP1B
Lower Power Panel Alarms SCL048LD3FP1B
Series: Lower Power Panel Alarms Mounting Method: Panel- Block Circuitry: Yes Sound Type: Fast Pulse Freq (Hz): 2900.0 Volt Rating: 28 to 48 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 30 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory RoHS: Yes

Series: Lower Power Panel Alarms Mounting Method: Panel- Block Circuitry: Yes Sound Type: Fast Pulse Freq (Hz): 2900.0 Volt Rating: 28 to 48 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 30 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory RoHS: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SCL048LD3FP1B
Product Name Lower Power Panel Alarms
Mounting Flush or Panel Mounted; Panel- Block
Agency Approvals RoHS; CUL
Sound Level 85 to 95 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Sounders - 235360 - RS Components, Ltd.
Specs
Mounting Universal
Features Outdoor Rated
Agency Approvals RoHS; Emc, rohs compliant
View Details
Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details