Mallory Sonalert Products, Inc. Lower Power Panel Alarms SCL028LA3MP1B

Description
Series: Lower Power Panel Alarms Mounting Method: Panel- Block Circuitry: Yes Sound Type: Medium Pulse Freq (Hz): 2900.0 Volt Rating: 16 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 30 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory RoHS: Yes
Datasheet
Description
Series: Lower Power Panel Alarms Mounting Method: Panel- Block Circuitry: Yes Sound Type: Medium Pulse Freq (Hz): 2900.0 Volt Rating: 16 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 30 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lower Power Panel Alarms - SCL028LA3MP1B - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Lower Power Panel Alarms
SCL028LA3MP1B
Lower Power Panel Alarms SCL028LA3MP1B
Series: Lower Power Panel Alarms Mounting Method: Panel- Block Circuitry: Yes Sound Type: Medium Pulse Freq (Hz): 2900.0 Volt Rating: 16 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 30 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory RoHS: Yes

Series: Lower Power Panel Alarms Mounting Method: Panel- Block Circuitry: Yes Sound Type: Medium Pulse Freq (Hz): 2900.0 Volt Rating: 16 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 30 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory RoHS: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SCL028LA3MP1B
Product Name Lower Power Panel Alarms
Mounting Flush or Panel Mounted; Panel- Block
Agency Approvals RoHS; CUL
Sound Level 85 to 95 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, 120VAC, FB2PST - K200D866G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
Recordable Horn,Flare Style - 855H-R45F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 90 to 260 volts
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details