Mallory Sonalert Products, Inc. Audio Products - Alarms, Buzzers, and Sirens SCL016LD3SP1B

Description
Win Source Part Number: 1220000-SCL016LD3SP1 B Category: Audio Products>Alarms, Buzzers, and Sirens Series: SCL Termination: Terminal Block Package: Bulk Height - Seated (Max): 1.511" (38.39mm) Standard Package: 1 Technology: Piezo Frequency: 2.9kHz Input Type: DC Current - Supply: 30mA Operating Mode: Pulse, Slow Voltage Range: 6 ~ 16V Port Location: Top Driver Circuitry: Indicator, Internally Driven Duration: 1 PPS Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.687" Dia (42.85mm) Sound Pressure Level (SPL): 85dB @ 6V, 61cm ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: Mallory Sonalert Products Inc. Approval Agency: cUL, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1220000-SCL016LD3SP1 B Category: Audio Products>Alarms, Buzzers, and Sirens Series: SCL Termination: Terminal Block Package: Bulk Height - Seated (Max): 1.511" (38.39mm) Standard Package: 1 Technology: Piezo Frequency: 2.9kHz Input Type: DC Current - Supply: 30mA Operating Mode: Pulse, Slow Voltage Range: 6 ~ 16V Port Location: Top Driver Circuitry: Indicator, Internally Driven Duration: 1 PPS Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.687" Dia (42.85mm) Sound Pressure Level (SPL): 85dB @ 6V, 61cm ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: Mallory Sonalert Products Inc. Approval Agency: cUL, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - SCL016LD3SP1B - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
SCL016LD3SP1B
Audio Products - Alarms, Buzzers, and Sirens SCL016LD3SP1B
Win Source Part Number: 1220000-SCL016LD3SP1 B Category: Audio Products>Alarms, Buzzers, and Sirens Series: SCL Termination: Terminal Block Package: Bulk Height - Seated (Max): 1.511" (38.39mm) Standard Package: 1 Technology: Piezo Frequency: 2.9kHz Input Type: DC Current - Supply: 30mA Operating Mode: Pulse, Slow Voltage Range: 6 ~ 16V Port Location: Top Driver Circuitry: Indicator, Internally Driven Duration: 1 PPS Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.687" Dia (42.85mm) Sound Pressure Level (SPL): 85dB @ 6V, 61cm ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: Mallory Sonalert Products Inc. Approval Agency: cUL, UL

Win Source Part Number: 1220000-SCL016LD3SP1B
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: SCL
Termination: Terminal Block
Package: Bulk
Height - Seated (Max): 1.511" (38.39mm)
Standard Package: 1
Technology: Piezo
Frequency: 2.9kHz
Input Type: DC
Current - Supply: 30mA
Operating Mode: Pulse, Slow
Voltage Range: 6 ~ 16V
Port Location: Top
Driver Circuitry: Indicator, Internally Driven
Duration: 1 PPS
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.687" Dia (42.85mm)
Sound Pressure Level (SPL): 85dB @ 6V, 61cm
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Mfr: Mallory Sonalert Products Inc.
Approval Agency: cUL, UL

Buy Now Datasheet
Alarms, Buzzers, and Sirens - SCL016LD3SP1B-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
SCL016LD3SP1B-ND
Alarms, Buzzers, and Sirens SCL016LD3SP1B-ND
Buzzers Indicator, Internally Driven Piezo 30mA 2.9kHz 85dB @ 6V, 61cm Panel Mount Terminal Block

Buzzers Indicator, Internally Driven Piezo 30mA 2.9kHz 85dB @ 6V, 61cm Panel Mount Terminal Block

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SCL016LD3SP1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
SCL016LD3SP1B
Audio Products - Alarms, Buzzers, and Sirens SCL016LD3SP1B
BUZZER PIEZO 42.85MM PNL MNT

BUZZER PIEZO 42.85MM PNL MNT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number SCL016LD3SP1B SCL016LD3SP1B-ND SCL016LD3SP1B
Product Name Audio Products - Alarms, Buzzers, and Sirens Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations Terminal Block
Mounting Panel
Tone Noncontinuous
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 81071471 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 7542059P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Continuous
View Details
Alarms, Buzzers, and Sirens - M2BJ-B24C-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details